ASUS ET All-in-One PC ET2400EG-B032E, 59,9 cm (23.6"), HD+, 4 GB, 640 GB, Windows 7 Home Premium, Black
ASUS ET All-in-One PC ET2400EG-B032E. Display diagonal: 59,9 cm (23.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor frequency: 2,8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: AMD Mobility Radeon HD 5470. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black