ASUS EeeBox PC EB1035-B0010, 1,1 GHz, Intel® Celeron®, 847, 2 GB, DDR3-SDRAM, 320 GB
ASUS EeeBox PC EB1035-B0010. Processor frequency: 1,1 GHz, Processor family: Intel® Celeron®, Processor model: 847. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Power supply: 65 W. Product type: Mini PC. Weight: 690 g. Product colour: Black