ASUS logo

ASUS VivoPC A20CD-BE002T Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71552
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoPC A20CD-BE002T Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

ASUS VivoPC A20CD-BE002T, 3,7 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS VivoPC A20CD-BE002T Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

ASUS VivoPC A20CD-BE002T. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Tower. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.