ASUS G G10AJ-DE020S, 3,2 GHz, Intel® Core™ i5, 8 GB, 1,03 TB, DVD Super Multi, Windows 8
ASUS G G10AJ-DE020S. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1,03 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 270. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC