ASUS logo

ASUS Booksize T3-P5P43 Black Intel® P43 Express LGA 775 (Socket T)

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32190
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Booksize T3-P5P43 Black Intel® P43 Express LGA 775 (Socket T):

ASUS Booksize T3-P5P43, Intel® P43 Express, LGA 775 (Socket T), 300 W

Long summary description ASUS Booksize T3-P5P43 Black Intel® P43 Express LGA 775 (Socket T):

ASUS Booksize T3-P5P43. Motherboard chipset: Intel® P43 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 4, Maximum internal memory: 8 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.