ASUS Eee PC 4G XP - Pearl White, Intel® Celeron® M, 17,8 cm (7"), 800 x 480 pixels, 0,5 GB, Windows XP Home Edition, White
ASUS Eee PC 4G XP - Pearl White. Product type: Netbook. Processor family: Intel® Celeron® M. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 480 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 920 g