ASUS K70ID-TY007V, Intel® Pentium® Dual-Core, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
ASUS K70ID-TY007V. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 320M. Operating system installed: Windows 7 Home Premium. Weight: 3,3 kg