ASUS logo

ASUS X64JV-JX536V Intel® Core™ i3 i3-370M 40,6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69922
Info modified on:
22 Jan 2025, 06:11:43
Short summary description ASUS X64JV-JX536V Intel® Core™ i3 i3-370M 40,6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Home Premium Black:

ASUS X64JV-JX536V, Intel® Core™ i3, 2,4 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X64JV-JX536V Intel® Core™ i3 i3-370M 40,6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Home Premium Black:

ASUS X64JV-JX536V. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 325M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.