ASUS Chromebook Flip CX5 CX5400FMA-AI0057, Intel® Core™ i3, 2,5 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
ASUS Chromebook Flip CX5 CX5400FMA-AI0057. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1110G4, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: ChromeOS. Product colour: Blue