ASUS logo

ASUS ROG Strix G16 G614JU-N4132W Intel® Core™ i7 i7-13650HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21160
Info modified on:
22 Jan 2025, 04:42:46
Short summary description ASUS ROG Strix G16 G614JU-N4132W Intel® Core™ i7 i7-13650HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

ASUS ROG Strix G16 G614JU-N4132W, Intel® Core™ i7, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS ROG Strix G16 G614JU-N4132W Intel® Core™ i7 i7-13650HX Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

ASUS ROG Strix G16 G614JU-N4132W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13650HX. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product colour: Grey

Video
The Story
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.