ASUS logo

ASUS ROG Zephyrus Duo 15 SE GX551QS-HF107R AMD Ryzen™ 9 5900HX Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12611
Info modified on:
27 Jan 2025, 08:17:42
Short summary description ASUS ROG Zephyrus Duo 15 SE GX551QS-HF107R AMD Ryzen™ 9 5900HX Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ROG Zephyrus Duo 15 SE GX551QS-HF107R, AMD Ryzen™ 9, 3,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 2 TB

Long summary description ASUS ROG Zephyrus Duo 15 SE GX551QS-HF107R AMD Ryzen™ 9 5900HX Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ROG Zephyrus Duo 15 SE GX551QS-HF107R. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.