ASUS logo

ASUS ZenPad 10 Z300CNL-6L015A 3G Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 6.0 Pink gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67460
Info modified on:
14 Mar 2024, 19:16:02
Short summary description ASUS ZenPad 10 Z300CNL-6L015A 3G Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 6.0 Pink gold:

ASUS ZenPad 10 Z300CNL-6L015A, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Android 6.0, Pink gold

Long summary description ASUS ZenPad 10 Z300CNL-6L015A 3G Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 6.0 Pink gold:

ASUS ZenPad 10 Z300CNL-6L015A. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,83 GHz, Processor family: Intel Atom®, Processor model: Z3560. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 490 g. Operating system installed: Android 6.0. Product colour: Pink gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.