ASUS Chromebook Flip C100PA-FS0001, RockChip, 25,6 cm (10.1"), 1280 x 800 pixels, 2 GB, 16 GB, ChromeOS
ASUS Chromebook Flip C100PA-FS0001. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: RockChip, Processor model: RK3288C. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: ARM Mali-T764. Operating system installed: ChromeOS. Product colour: Black, Silver. Weight: 890 g