ASUS logo

ASUS A3Ac-5014P Notebook 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83145
Info modified on:
24 Jan 2025, 20:30:41
Short summary description ASUS A3Ac-5014P Notebook 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900:

ASUS A3Ac-5014P Notebook, 1,73 GHz, 38,1 cm (15"), 0,5 GB, DDR2-SDRAM, 60 GB

Long summary description ASUS A3Ac-5014P Notebook 38,1 cm (15") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 900:

ASUS A3Ac-5014P Notebook. Processor frequency: 1,73 GHz. Display diagonal: 38,1 cm (15"). Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Weight: 2,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.