ASUS logo

ASUS Vivobook Pro 15 OLED K6502HC-MA061W Intel® Core™ i9 i9-11900H Laptop 39,6 cm (15.6") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10871
Info modified on:
01 Feb 2025, 05:37:17
Short summary description ASUS Vivobook Pro 15 OLED K6502HC-MA061W Intel® Core™ i9 i9-11900H Laptop 39,6 cm (15.6") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

ASUS Vivobook Pro 15 OLED K6502HC-MA061W, Intel® Core™ i9, 2,5 GHz, 39,6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 512 GB

Long summary description ASUS Vivobook Pro 15 OLED K6502HC-MA061W Intel® Core™ i9 i9-11900H Laptop 39,6 cm (15.6") 2.8K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

ASUS Vivobook Pro 15 OLED K6502HC-MA061W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11900H, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 2.8K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.