ASUS logo

ASUS Vivobook 17 X712EA-AU698W Intel® Core™ i7 i7-1165G7 Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6265
Info modified on:
01 Feb 2025, 05:53:15
Short summary description ASUS Vivobook 17 X712EA-AU698W Intel® Core™ i7 i7-1165G7 Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

ASUS Vivobook 17 X712EA-AU698W, Intel® Core™ i7, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS Vivobook 17 X712EA-AU698W Intel® Core™ i7 i7-1165G7 Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

ASUS Vivobook 17 X712EA-AU698W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 2,3 kg

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.