ASUS logo

ASUS R465JA-EK278W Intel® Core™ i3 i3-1005G1 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26413
Info modified on:
22 Jan 2025, 05:56:43
Short summary description ASUS R465JA-EK278W Intel® Core™ i3 i3-1005G1 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey:

ASUS R465JA-EK278W, Intel® Core™ i3, 1,2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS R465JA-EK278W Intel® Core™ i3 i3-1005G1 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey:

ASUS R465JA-EK278W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1,2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.