ASUS logo

ASUS Vivobook S15 S510UF-BQ268R Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55871
Info modified on:
25 Jan 2025, 22:06:32
Short summary description ASUS Vivobook S15 S510UF-BQ268R Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Gold:

ASUS Vivobook S15 S510UF-BQ268R, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 8 GB, 1,26 TB, Windows 10 Pro

Long summary description ASUS Vivobook S15 S510UF-BQ268R Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Gold:

ASUS Vivobook S15 S510UF-BQ268R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX130. Operating system installed: Windows 10 Pro. Product colour: Gold. Weight: 1,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.