ASUS logo

ASUS F540NA-GQ069T Intel® Celeron® N3350 Laptop 39,6 cm (15.6") HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Chocolate

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69374
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS F540NA-GQ069T Intel® Celeron® N3350 Laptop 39,6 cm (15.6") HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Chocolate:

ASUS F540NA-GQ069T, Intel® Celeron®, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS F540NA-GQ069T Intel® Celeron® N3350 Laptop 39,6 cm (15.6") HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Chocolate:

ASUS F540NA-GQ069T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product colour: Black, Chocolate. Weight: 2 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.