ASUS logo

ASUS Vivobook R542UN-DM109T Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Full HD 8 GB 1,13 TB HDD+SSD NVIDIA® GeForce® MX150 Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91320
Info modified on:
27 Jan 2025, 08:33:13
Short summary description ASUS Vivobook R542UN-DM109T Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Full HD 8 GB 1,13 TB HDD+SSD NVIDIA® GeForce® MX150 Windows 10 Home Grey:

ASUS Vivobook R542UN-DM109T, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,13 TB

Long summary description ASUS Vivobook R542UN-DM109T Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Full HD 8 GB 1,13 TB HDD+SSD NVIDIA® GeForce® MX150 Windows 10 Home Grey:

ASUS Vivobook R542UN-DM109T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX150. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.