ASUS logo

ASUS S505BP-BR019T AMD A9 A9-9420P Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 5 (802.11ac) Windows 10 Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64925
Info modified on:
23 Jan 2025, 19:01:26
Short summary description ASUS S505BP-BR019T AMD A9 A9-9420P Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 5 (802.11ac) Windows 10 Black, Grey:

ASUS S505BP-BR019T, AMD A9, 3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS S505BP-BR019T AMD A9 A9-9420P Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 5 (802.11ac) Windows 10 Black, Grey:

ASUS S505BP-BR019T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420P, Processor frequency: 3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10. Product colour: Black, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.