ASUS logo

ASUS Vivobook Flip TP203NA-BP025T Intel® Celeron® N3350 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47611
Info modified on:
28 Jan 2025, 10:54:33
Short summary description ASUS Vivobook Flip TP203NA-BP025T Intel® Celeron® N3350 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey:

ASUS Vivobook Flip TP203NA-BP025T, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description ASUS Vivobook Flip TP203NA-BP025T Intel® Celeron® N3350 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey:

ASUS Vivobook Flip TP203NA-BP025T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.