ASUS logo

ASUS Transformer Book T305CA-GW023T Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 32 cm (12.6") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55126
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Transformer Book T305CA-GW023T Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 32 cm (12.6") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Grey:

ASUS Transformer Book T305CA-GW023T, Intel® Core™ m3, 1 GHz, 32 cm (12.6"), 2880 x 1920 pixels, 8 GB, 256 GB

Long summary description ASUS Transformer Book T305CA-GW023T Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 32 cm (12.6") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Grey:

ASUS Transformer Book T305CA-GW023T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m3, Processor model: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 32 cm (12.6"), HD type: Quad HD, Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.