ASUS logo

ASUS Zenbook Flip UX560UX-FZ017T Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 8 GB 2 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34781
Info modified on:
22 Jan 2025, 06:04:05
Short summary description ASUS Zenbook Flip UX560UX-FZ017T Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 8 GB 2 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Black:

ASUS Zenbook Flip UX560UX-FZ017T, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 2 TB

Long summary description ASUS Zenbook Flip UX560UX-FZ017T Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 8 GB 2 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Black:

ASUS Zenbook Flip UX560UX-FZ017T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Operating system installed: Windows 10. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.