ASUS Vivobook Flip TP501UA-CJ131T, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, Windows 10 Home
ASUS Vivobook Flip TP501UA-CJ131T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 2,2 kg