ASUS logo

ASUS Vivobook Flip TP501UA-CJ103T Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Anthracite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59322
Info modified on:
22 Jan 2025, 05:31:05
Short summary description ASUS Vivobook Flip TP501UA-CJ103T Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Anthracite:

ASUS Vivobook Flip TP501UA-CJ103T, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Flip TP501UA-CJ103T Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Anthracite:

ASUS Vivobook Flip TP501UA-CJ103T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Anthracite. Weight: 2,1 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.