ASUS logo

ASUS Zenbook Pro UX501JW-FJ194H-BE Intel® Core™ i7 i7-4720HQ Laptop 39,6 cm (15.6") Touchscreen 12 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 8 Grey, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32685
Info modified on:
23 Jan 2025, 18:14:12
Short summary description ASUS Zenbook Pro UX501JW-FJ194H-BE Intel® Core™ i7 i7-4720HQ Laptop 39,6 cm (15.6") Touchscreen 12 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 8 Grey, Stainless steel:

ASUS Zenbook Pro UX501JW-FJ194H-BE, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 12 GB, 1,13 TB

Long summary description ASUS Zenbook Pro UX501JW-FJ194H-BE Intel® Core™ i7 i7-4720HQ Laptop 39,6 cm (15.6") Touchscreen 12 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 8 Grey, Stainless steel:

ASUS Zenbook Pro UX501JW-FJ194H-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.