ASUS R557LA-XO600H, Intel® Core™ i3, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS R557LA-XO600H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Black