ASUS logo

ASUS F751MA-TY225H Intel® Celeron® N2940 Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46278
Info modified on:
25 Jan 2025, 22:55:53
Short summary description ASUS F751MA-TY225H Intel® Celeron® N2940 Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

ASUS F751MA-TY225H, Intel® Celeron®, 1,83 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description ASUS F751MA-TY225H Intel® Celeron® N2940 Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

ASUS F751MA-TY225H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1,83 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.