ASUSPRO BU201LA-DT022G, Intel® Core™ i5, 1,7 GHz, 30,5 cm (12"), 1920 x 1080 pixels, 4 GB, 500 GB
ASUSPRO BU201LA-DT022G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 30,5 cm (12"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product colour: Black