ASUS Transformer Book T300FA-FE001T, Intel® Core™ M, 0,8 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 4 GB, 564 GB
ASUS Transformer Book T300FA-FE001T. Product type: Hybrid (2-in-1). Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0,8 GHz. Display diagonal: 31,8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 564 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 10 Home. Product colour: Blue, Grey. Weight: 1,5 kg