ASUS logo

ASUS X550LN-BRA-DM549H Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70257
Info modified on:
22 Jan 2025, 05:58:14
Short summary description ASUS X550LN-BRA-DM549H Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Silver:

ASUS X550LN-BRA-DM549H, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 8 GB, 750 GB, Windows 8.1

Long summary description ASUS X550LN-BRA-DM549H Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Silver:

ASUS X550LN-BRA-DM549H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 840M. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.