ASUS F102BA-DF036H, AMD A4, 1 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 2 GB, 320 GB
ASUS F102BA-DF036H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-1200, Processor frequency: 1 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8180. Operating system installed: Windows 8. Product colour: White