ASUS logo

ASUS X550CA-CJ683H Intel® Celeron® 1007U Laptop 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23903
Info modified on:
24 Jan 2025, 20:29:56
Short summary description ASUS X550CA-CJ683H Intel® Celeron® 1007U Laptop 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel:

ASUS X550CA-CJ683H, Intel® Celeron®, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS X550CA-CJ683H Intel® Celeron® 1007U Laptop 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel:

ASUS X550CA-CJ683H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.