ASUS logo

ASUS F201E-KX066H Intel® Celeron® 847 Laptop 29,5 cm (11.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40549
Info modified on:
01 Feb 2025, 06:14:14
Short summary description ASUS F201E-KX066H Intel® Celeron® 847 Laptop 29,5 cm (11.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White:

ASUS F201E-KX066H, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS F201E-KX066H Intel® Celeron® 847 Laptop 29,5 cm (11.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White:

ASUS F201E-KX066H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 847, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.