ASUS logo

ASUS R500VM-SX142V Intel® Core™ i7 i7-3610QM 39,6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34739
Info modified on:
27 Jan 2025, 08:10:45
Short summary description ASUS R500VM-SX142V Intel® Core™ i7 i7-3610QM 39,6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Brown:

ASUS R500VM-SX142V, Intel® Core™ i7, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS R500VM-SX142V Intel® Core™ i7 i7-3610QM 39,6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Brown:

ASUS R500VM-SX142V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: Windows 7 Home Premium. Product colour: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.