ASUS logo

ASUS N75SF Intel® Core™ i5 i5-2410M 43,9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19489
Info modified on:
25 Jan 2025, 22:33:25
Short summary description ASUS N75SF Intel® Core™ i5 i5-2410M 43,9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

ASUS N75SF, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description ASUS N75SF Intel® Core™ i5 i5-2410M 43,9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

ASUS N75SF. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 555M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.