ASUS logo

ASUS K53SD-SX1220X Intel® Core™ i3 i3-2370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 7 Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67701
Info modified on:
02 Feb 2025, 22:54:10
Short summary description ASUS K53SD-SX1220X Intel® Core™ i3 i3-2370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 7 Professional:

ASUS K53SD-SX1220X, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K53SD-SX1220X Intel® Core™ i3 i3-2370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 7 Professional:

ASUS K53SD-SX1220X. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® 610M. Operating system installed: Windows 7 Professional. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.