ASUS logo

ASUS F55C-SX165 Intel® Core™ i3 i3-2328M Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) FreeDOS Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66759
Info modified on:
22 Jan 2025, 06:13:56
Short summary description ASUS F55C-SX165 Intel® Core™ i3 i3-2328M Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) FreeDOS Black:

ASUS F55C-SX165, Intel® Core™ i3, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 320 GB

Long summary description ASUS F55C-SX165 Intel® Core™ i3 i3-2328M Laptop 39,6 cm (15.6") HD 8 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) FreeDOS Black:

ASUS F55C-SX165. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2328M, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.