ASUS PN PN51-S1-B5289ZD, 2,1 GHz, AMD Ryzen™ 5, 5500U, 8 GB, 256 GB, Windows 10 Pro
ASUS PN PN51-S1-B5289ZD. Processor frequency: 2,1 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5500U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Wi-Fi. Operating system installed: Windows 10 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 700 g. Product colour: Black