ASUS logo

ASUS PN40-BC101ZV Intel® Celeron® J4005 4 GB DDR4-SDRAM 32 GB eMMC Windows 10 Pro Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71001
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS PN40-BC101ZV Intel® Celeron® J4005 4 GB DDR4-SDRAM 32 GB eMMC Windows 10 Pro Mini PC Black:

ASUS PN40-BC101ZV, 2 GHz, Intel® Celeron®, J4005, 4 GB, 32 GB, Windows 10 Pro

Long summary description ASUS PN40-BC101ZV Intel® Celeron® J4005 4 GB DDR4-SDRAM 32 GB eMMC Windows 10 Pro Mini PC Black:

ASUS PN40-BC101ZV. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J4005. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.