ASUS VivoPC UN62-M-M041M, 1,9 GHz, Intel® Core™ i3, i3-4030U, 4 GB, 32 GB, FreeDOS
ASUS VivoPC UN62-M-M041M. Processor frequency: 1,9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4030U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Power supply: 65 W. Product type: Mini PC. Weight: 1 kg. Product colour: Black