ASUS VivoPC VM60-G099R, 1,8 GHz, Intel® Core™ i3, i3-3217U, 4 GB, 1 TB, Windows 8.1
ASUS VivoPC VM60-G099R. Processor frequency: 1,8 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3217U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Weight: 1,2 kg. Product colour: Grey, Silver