ASUS logo

ASUS PRIME B650M-K AMD B650 Socket AM5 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164082
Info modified on:
03 Jun 2025, 10:48:54
Short summary description ASUS PRIME B650M-K AMD B650 Socket AM5 micro ATX:

ASUS PRIME B650M-K, AMD, Socket AM5, AMD Ryzen 7000 Series, Socket AM5, DDR5-SDRAM, 96 GB

Long summary description ASUS PRIME B650M-K AMD B650 Socket AM5 micro ATX:

ASUS PRIME B650M-K. Processor manufacturer: AMD, Processor socket: Socket AM5, Compatible processor series: AMD Ryzen 7000 Series. Supported memory types: DDR5-SDRAM, Maximum internal memory: 96 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Ethernet interface type: 2.5 Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.