ASUS logo

ASUS PRIME B550M-A AMD B550 Socket AM4 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
410372
Info modified on:
05 Jun 2025, 12:29:51
Short summary description ASUS PRIME B550M-A AMD B550 Socket AM4 micro ATX:

ASUS PRIME B550M-A, AMD, Socket AM4, AMD Ryzen 3000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS PRIME B550M-A AMD B550 Socket AM4 micro ATX:

ASUS PRIME B550M-A. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA. LAN controller: Realtek 8111H. Motherboard form factor: micro ATX, Motherboard chipset family: AMD, Motherboard chipset: AMD B550

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.