ASUS TUF H310M-PLUS Gaming R2.0, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel Pentium G, DDR4-SDRAM, 32 GB, DIMM
ASUS TUF H310M-PLUS Gaming R2.0. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel Pentium G. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V