ASUS logo

ASUS TUF B360-PRO GAMING (WI-FI) Intel® B360 LGA 1151 (Socket H4) ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199787
Info modified on:
30 Oct 2024, 13:00:43
Short summary description ASUS TUF B360-PRO GAMING (WI-FI) Intel® B360 LGA 1151 (Socket H4) ATX:

ASUS TUF B360-PRO GAMING (WI-FI), Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS TUF B360-PRO GAMING (WI-FI) Intel® B360 LGA 1151 (Socket H4) ATX:

ASUS TUF B360-PRO GAMING (WI-FI). Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.