ASUS logo

ASUS ROG STRIX Z370-E GAMING Intel® Z370 LGA 1151 (Socket H4) ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164101
Info modified on:
30 Oct 2024, 13:01:48
Short summary description ASUS ROG STRIX Z370-E GAMING Intel® Z370 LGA 1151 (Socket H4) ATX:

ASUS ROG STRIX Z370-E GAMING, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB

Long summary description ASUS ROG STRIX Z370-E GAMING Intel® Z370 LGA 1151 (Socket H4) ATX:

ASUS ROG STRIX Z370-E GAMING. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.