ASUS logo

ASUS Prime H270M-Plus/CSM Intel® H270 LGA 1151 (Socket H4) micro ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88693
Info modified on:
30 Oct 2024, 13:05:31
Short summary description ASUS Prime H270M-Plus/CSM Intel® H270 LGA 1151 (Socket H4) micro ATX:

ASUS Prime H270M-Plus/CSM, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx, DDR4-SDRAM, 64 GB

Long summary description ASUS Prime H270M-Plus/CSM Intel® H270 LGA 1151 (Socket H4) micro ATX:

ASUS Prime H270M-Plus/CSM. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.