ASUS logo

ASUS H170-Pro/USB 3.1 Intel® H170 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107563
Info modified on:
30 Oct 2024, 13:03:57
Short summary description ASUS H170-Pro/USB 3.1 Intel® H170 LGA 1151 (Socket H4) ATX:

ASUS H170-Pro/USB 3.1, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 64 GB

Long summary description ASUS H170-Pro/USB 3.1 Intel® H170 LGA 1151 (Socket H4) ATX:

ASUS H170-Pro/USB 3.1. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.